Phoenix Contact UC-WMC 7 5 (23X8) BU
- 收藏
- 对比
UC-WMC 7 5 (23X8) BU
1894-UC-WMC 7 5 (23X8) BU
无类别的
--
大陆
立即发货

Conductor marker - Sheet - blue - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: clip on - cable diameter range: 5 ... 7.5 mm - lettering field size: 23 x 8 mm - Number of individual labels: 6
1最小包装量--
添加到询价列表







哦! 它是空的。