Phoenix Contact UC-WMCO 2 1 (21X3)
- 收藏
- 对比
UC-WMCO 2 1 (21X3)
1894-UC-WMCO 2 1 (21X3)
无类别的
--
大陆
立即发货

Conductor marker - Sheet - white - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: slide-on - cable diameter range: 1.6 ... 2.1 mm - lettering field size: 21 x 3 mm - Number of individual labels: 40
1最小包装量--
添加到询价列表







哦! 它是空的。