Phoenix Contact UGSK 6
- 收藏
- 对比
UGSK 6
1894-UGSK 6
无类别的
--
大陆
立即发货

Slide-type terminal block - with slide - nom. voltage: 400 V - nominal current: 41 A - connection method: Screw connection - number of connections: 2 - cross section: 0.5 mm² - 10 mm² - AWG: 20 - 8 - width: 8.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。