Phoenix Contact USIG BU
- 收藏
- 对比
USIG BU
1894-USIG BU
无类别的
--
大陆
立即发货

Fuse modular terminal block - without fuse plug - fuse type: Glass / ceramics / ... - connection method: Screw connection - cross section: 0.5 mm²- 16 mm² - AWG: 20 - 6 - nominal current: 10 A - nom. voltage: 500 V - width: 10.2 mm - fuse type: G / 5 x 20 / 5 x 25 / 5 x 30 / 6.3 x 32 - mounting type: NS 35/7 5 - NS 35/15 - NS 32 - color: blue
1最小包装量--
添加到询价列表







哦! 它是空的。