Phoenix Contact WMTB-AL (D30)
- 收藏
- 对比
WMTB-AL (D30)
1894-WMTB-AL (D30)
LED 照明 - 白色
--
大陆
立即发货

Cable marker - Aluminum label - aluminum color - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - mounting type: Assembly with cable binders - cable diameter: > 2.9 mm - lettering field size: d 30 mm
1最小包装量--
WMTB-AL (D30)详情
Phoenix Contact WMTB-AL (D30)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Tradename
VanSystem
RoHS
Details
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
WMTB-AL (D30)拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。