Powerex M57959L-71R
- 收藏
- 对比
M57959L-71R
1934-M57959L-71R
无类别的
--
大陆
立即发货

Igbt Gate Driver, 2A, Sip-14; No. Of Channels:-; Driver Configuration:Low Side; Power Switch Type:Igbt; No. Of Pins:14Pins; Ic Case/Package:Sip; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; Msl:- Rohs Compliant: Yes /Powerex M57959L-71R
1最小包装量--
添加到询价列表







哦! 它是空的。