RASPBERRY PI 32GB USD CARD PRE-PROGRAMMED RASPBIAN LM
- 收藏
- 对比
32GB USD CARD PRE-PROGRAMMED RASPBIAN LM
2015-32GB USD CARD PRE-PROGRAMMED RASPBIAN LM
配件
--
大陆
立即发货

Accessories: Raspbian operating system; microSD card; 32GBFLASH
1最小包装量--
32GB USD CARD PRE-PROGRAMMED RASPBIAN LM详情
RASPBERRY PI 32GB USD CARD PRE-PROGRAMMED RASPBIAN LM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
Raspbian operating system
Related items1
SC0073
Related items
SC1110
Application1
树莓派Zero W
Kind of data storage device
microSD
Memory
32GB FLASH
Gross weight
0.242g
Certificates
RoHS compliant
应用
Raspberry Pi 3
Kit contents
microSD card
32GB USD CARD PRE-PROGRAMMED RASPBIAN LM拓展信息
RASPBERRY PI
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。