RASPBERRY PI 16GB USD CARD PREPROGRAMMED RASPBIAN ADP
- 收藏
- 对比
16GB USD CARD PREPROGRAMMED RASPBIAN ADP
2015-16GB USD CARD PREPROGRAMMED RASPBIAN ADP
配件
--
大陆
立即发货

Accessories: Raspbian operating system; adapter,microSD card
1最小包装量--
16GB USD CARD PREPROGRAMMED RASPBIAN ADP详情
RASPBERRY PI 16GB USD CARD PREPROGRAMMED RASPBIAN ADP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
Raspbian operating system
Related items1
SC0073
Related items
SC1110
Application1
树莓派Zero W
Kit contents1
microSD card
Kind of data storage device
microSD
Memory
16GB FLASH
Gross weight
50g
Certificates
RoHS compliant
应用
Raspberry Pi 3
Kit contents
adapter
16GB USD CARD PREPROGRAMMED RASPBIAN ADP拓展信息
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。