S03-04-R-100详情
Raychem S03-04-R-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
PVDF (Polyvinylidene Fluoride)
Maximum Temperature
+ 150 C
连接器类型
Terminator
类型
焊接套管 屏蔽端子
线规
-
0个相似型号
S03-04-R-100拓展信息
B-150-07-F
TE Connectivity / Raychem
CWT-3-W122-5
TE Connectivity Raychem Cable Protection
775210-000
TE Connectivity Raychem Cable Protection
B-070-19-04
TE Connectivity / Raychem
D-436-48
TE Connectivity / Raychem
187788-000
TE Connectivity / Raychem
B-041-28-N
TE Connectivity / Raychem
CWT-9005
TE Connectivity / Raychem
SO96-1-01
TE Connectivity / Raychem
CWT-4058-W122-5/9
TE Connectivity / Raychem








哦! 它是空的。