2SJ218-E详情
Renesas 2SJ218-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Description
TO-3PFM, 3 PIN
Package Style
IN-LINE
Moisture Sensitivity Levels
1
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
2SJ218-E
Package Shape
RECTANGULAR
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.76
Part Package Code
TO-3PFM
JESD-609代码
e2
端子表面处理
锡铜
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
2
JESD-30代码
R-PSIP-T3
资历状况
不合格
漏极-源极导通最大电阻
0.06 Ω
2SJ218-E拓展信息
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。