2SK2723-AZ详情
Renesas 2SK2723-AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Package
Bulk
厂商
Renesas Electronics America Inc
Product Status
活跃
Package Description
FLANGE MOUNT, R-PSFM-T3
Manufacturer Package Code
PRSS0003AK-A3
Rohs Code
有
Manufacturer Part Number
2SK2723-AZ
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
7.99
Part Package Code
MP-45F
系列
*
ECCN 代码
EAR99
HTS代码
8541.29.00.95
Reach合规守则
compliant
引脚数量
3
Brand Name
Renesas
2SK2723-AZ拓展信息
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。