2SK3712-Z-E2-AZ详情
Renesas 2SK3712-Z-E2-AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Operating Temperature-Max
150 °C
Rohs Code
有
Manufacturer Part Number
2SK3712-Z-E2-AZ
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.84
子类别
FET 通用电源
Brand Name
Renesas
配置
Single
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
9 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
40 W
达到SVHC
compliant
2SK3712-Z-E2-AZ拓展信息
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。