2SK4147-T1B-AT详情
Renesas 2SK4147-T1B-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Package Description
SMALL OUTLINE, R-PDSO-G3
Manufacturer Package Code
PTSP0003ZC-A3
Rohs Code
有
Manufacturer Part Number
2SK4147-T1B-AT
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NEC ELECTRONICS AMERICA INC
Risk Rank
5.34
Part Package Code
TMM
无铅代码
有
ECCN 代码
EAR99
HTS代码
8541.21.00.95
Brand Name
Renesas
达到SVHC
compliant
2SK4147-T1B-AT拓展信息
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。