UPA1700AG详情
Renesas UPA1700AG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆安装
触点镀层
Gold
Contact Materials
磷青铜
Ethernet Connector Type
RJ45 Connector
RoHS
Non-Compliant
系列
RDP
性别
Female
方向
Straight
知识产权评级
IP67
UPA1700AG拓展信息
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。