UPA1858GR-9JG-E1-A详情
Renesas UPA1858GR-9JG-E1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Reflow Temperature-Max (s)
未说明
Operating Temperature-Max
150 °C
Rohs Code
有
Manufacturer Part Number
UPA1858GR-9JG-E1-A
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.83
无铅代码
有
ECCN 代码
EAR99
子类别
其他晶体管
峰值回流焊温度(摄氏度)
未说明
Brand Name
Renesas
极性/通道类型
P-CHANNEL
最大漏极电流 (Abs) (ID)
5 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
2 W
达到SVHC
compliant
UPA1858GR-9JG-E1-A拓展信息
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。