Renesas Electronics America 1S2835-T2B-A
- 收藏
- 对比
1S2835-T2B-A
2038-1S2835-T2B-A
集成电路(IC)
--
大陆
立即发货

1S2835-T2B-A datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
1S2835-T2B-A详情
Renesas Electronics America 1S2835-T2B-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
3
Manufacturer Part Number
1S2835-T2B-A
Part Life Cycle Code
Transferred
Ihs Manufacturer
NEC ELECTRONICS CORP
Part Package Code
SC-59
Package Description
R-PDSO-G3
Risk Rank
5.57
Number of Elements
2
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
Reflow Temperature-Max (s)
未说明
JESD-609代码
e6
ECCN 代码
EAR99
端子表面处理
锡铋
HTS代码
8541.10.00.70
端子位置
DUAL
终端形式
鸥翼
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
引脚数量
3
JESD-30代码
R-PDSO-G3
资历状况
不合格
配置
COMMON ANODE, 2 ELEMENTS
二极管类型
接收电极
输出电流-最大值
0.1 A
反向恢复时间-最大值
0.004 µs
1S2835-T2B-A拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。