Renesas Electronics America 29FCT520CTSO
- 收藏
- 对比
29FCT520CTSO
2038-29FCT520CTSO
集成电路(IC)
--
大陆
立即发货

Multi-level Pipeline Reg
1最小包装量--
29FCT520CTSO详情
Renesas Electronics America 29FCT520CTSO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Package Code
SOIC
Manufacturer Package Code
PS24
Risk Rank
5.91
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
29FCT520CTSO
JESD-609代码
e0
无铅代码
无
端子表面处理
Tin/Lead (Sn/Pb)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
225
Reach合规守则
not_compliant
引脚数量
24
Brand Name
集成设备技术
29FCT520CTSO拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。