Renesas Electronics America 49C460BJ
- 收藏
- 对比
49C460BJ
2038-49C460BJ
集成电路(IC)
--
大陆
立即发货

32 Bit Cascadable Edc
1最小包装量--
49C460BJ详情
Renesas Electronics America 49C460BJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
49C460BJ
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
PLCC
Package Description
QCCJ, LDCC68,1.0SQ
Manufacturer Package Code
PL68
Risk Rank
5.92
无铅代码
无
Reach合规守则
not_compliant
引脚数量
68
Brand Name
集成设备技术
49C460BJ拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。