Renesas Electronics America 49FCT805CTQ
- 收藏
- 对比
49FCT805CTQ
2038-49FCT805CTQ
集成电路(IC)
--
大陆
立即发货

Fast CMOS Buffer/Clock Drive
1最小包装量--
49FCT805CTQ详情
Renesas Electronics America 49FCT805CTQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
49FCT805CTQ
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
QSOP
Package Description
SSOP, SSOP20,.25
Manufacturer Package Code
PC20
Risk Rank
5.86
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
Brand Name
集成设备技术
49FCT805CTQ拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。