Renesas Electronics America 71028S20Y
- 收藏
- 对比
71028S20Y
2038-71028S20Y
集成电路(IC)
--
大陆
立即发货

256K X 4 Cmos Static Ram
1最小包装量--
71028S20Y详情
Renesas Electronics America 71028S20Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
71028S20Y
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SOJ
Package Description
SOJ, SOJ28,.44
Manufacturer Package Code
PB28
Risk Rank
5.86
无铅代码
无
Reach合规守则
not_compliant
引脚数量
28
Brand Name
集成设备技术
71028S20Y拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。