Renesas Electronics America 91720BGLF
- 收藏
- 对比
91720BGLF
2038-91720BGLF
集成电路(IC)
--
大陆
立即发货

PLL Clock Generator Single 8-Pin TSSOP Tube
1最小包装量--
91720BGLF详情
Renesas Electronics America 91720BGLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
91720BGLF
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED CIRCUIT SYSTEMS INC
Part Package Code
TSSOP
Package Description
,
Manufacturer Package Code
PGG8
Risk Rank
5.69
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
8
Brand Name
集成设备技术
逻辑IC类型
基于PLL的时钟驱动器
91720BGLF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。