Renesas Electronics America 9248AG-92
- 收藏
- 对比
9248AG-92
2038-9248AG-92
集成电路(IC)
--
大陆
立即发货

9248AG-92 datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
9248AG-92详情
Renesas Electronics America 9248AG-92重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
1
Risk Rank
5.85
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
9248AG-92
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn85Pb15)
Reach合规守则
not_compliant
9248AG-92拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。