Renesas Electronics America 9P946AFLFT
- 收藏
- 对比
9P946AFLFT
2038-9P946AFLFT
集成电路(IC)
--
大陆
立即发货

Dual Channel DDRII Zero Delay Buffe
--最小包装量--
9P946AFLFT详情
Renesas Electronics America 9P946AFLFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Risk Rank
5.82
Manufacturer Package Code
PVG48
Package Description
,
Part Package Code
SSOP
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
9P946AFLFT
JESD-609代码
e0
无铅代码
有
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
48
Brand Name
集成设备技术
逻辑IC类型
低时序偏斜时钟驱动器
9P946AFLFT拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。