Renesas Electronics America 9P956AFLFT
- 收藏
- 对比
9P956AFLFT
2038-9P956AFLFT
集成电路(IC)
--
大陆
立即发货

Low Skew DDR II Fan-out Buffe
1最小包装量--
9P956AFLFT详情
Renesas Electronics America 9P956AFLFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9P956AFLFT
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SSOP
Package Description
,
Manufacturer Package Code
PYG28
Risk Rank
5.81
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
有
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
28
Brand Name
集成设备技术
逻辑IC类型
低时序偏斜时钟驱动器
9P956AFLFT拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。