Renesas Electronics America ADC1004S030TS-C18
- 收藏
- 对比
ADC1004S030TS-C18
2038-ADC1004S030TS-C18
集成电路(IC)
--
大陆
立即发货

Single 10 bits ADC up to 30 Msps
1最小包装量--
ADC1004S030TS-C18详情
Renesas Electronics America ADC1004S030TS-C18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ADC1004S030TS-C18
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SSOP
Manufacturer Package Code
PYR28
Risk Rank
5.84
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
无铅代码
有
端子表面处理
Matte Tin (Sn) - annealed
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
unknown
引脚数量
28
Brand Name
集成设备技术
转换器类型
ADC, RESISTANCE LADDER
输出位代码
二进制
ADC1004S030TS-C18拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。