Renesas Electronics America AMB0480A5RH
- 收藏
- 对比
AMB0480A5RH
2038-AMB0480A5RH
集成电路(IC)
--
大陆
立即发货

Advanced Memory Buffer for Fully Buffered DIMMs 655-Pin FCBGA Tray
1最小包装量--
AMB0480A5RH详情
Renesas Electronics America AMB0480A5RH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AMB0480A5RH
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Package Description
,
Risk Rank
5.59
Moisture Sensitivity Levels
4
JESD-609代码
e1
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
HTS代码
8542.32.00.71
Reach合规守则
not_compliant
内存IC类型
存储器电路
AMB0480A5RH拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。