Renesas Electronics America DF72114D160FPV
- 收藏
- 对比
DF72114D160FPV
2038-DF72114D160FPV
集成电路(IC)
--
大陆
立即发货

DF72114D160FPV datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
DF72114D160FPV详情
Renesas Electronics America DF72114D160FPV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DF72114D160FPV
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
LFQFP
Package Description
,
Manufacturer Package Code
PLQP0144KA-A144
Risk Rank
5.8
Samacsys Description
SH7211
无铅代码
有
Reach合规守则
compliant
引脚数量
144
Brand Name
Renesas
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
DF72114D160FPV拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。