Renesas Electronics America EL2210CN
- 收藏
- 对比
EL2210CN
2038-EL2210CN
集成电路(IC)
--
大陆
立即发货

OP Amp Dual GP R-R I/O ±6.5V/13V 8-Pin PDIP (Alt: EL2210CN)
1最小包装量--
EL2210CN详情
Renesas Electronics America EL2210CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
8
Manufacturer Part Number
EL2210CN
Rohs Code
无
Part Life Cycle Code
Transferred
Ihs Manufacturer
ELANTEC
Package Description
,
Risk Rank
5.79
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PDIP-T8
资历状况
不合格
温度等级
INDUSTRIAL
放大器类型
OPERATIONAL AMPLIFIER
EL2210CN拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。