Renesas Electronics America HS4-3282-8
- 收藏
- 对比
HS4-3282-8
2038-HS4-3282-8
集成电路(IC)
--
大陆
立即发货

Receivers, Connecting Directly to ARINC Bus Serial to Parallel Receiver Data Conversion Parallel to Serial Transmitter Data Conversion Word Lengths of 25 o
--最小包装量--
HS4-3282-8详情
Renesas Electronics America HS4-3282-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS4-3282-8
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
CLCC
Package Description
,
Manufacturer Package Code
J44.A44
Risk Rank
5.7
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
44
Brand Name
Renesas
HS4-3282-8拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。