Renesas Electronics America HVU358TRF
- 收藏
- 对比
HVU358TRF
2038-HVU358TRF
集成电路(IC)
--
大陆
立即发货

HVU358TRF datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
HVU358TRF详情
Renesas Electronics America HVU358TRF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
2
Manufacturer Part Number
HVU358TRF
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HITACHI LTD
Package Description
R-PDSO-G2
Risk Rank
7.86
Package Style
小概要
Package Shape
RECTANGULAR
Package Body Material
PLASTIC/EPOXY
Number of Elements
1
ECCN 代码
EAR99
HTS代码
8541.10.00.80
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G2
资历状况
不合格
配置
SINGLE
二极管类型
可变电容二极管
击穿电压-最小值
15 V
二极管电容比-最小值
2
HVU358TRF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。