Renesas Electronics America ICS91305AM
- 收藏
- 对比
ICS91305AM
2038-ICS91305AM
集成电路(IC)
--
大陆
立即发货

IC CLOCK DRIVER LO JITTER 8-SOIC
1最小包装量--
ICS91305AM详情
Renesas Electronics America ICS91305AM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICS91305AM
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SOIC
Package Description
SOP,
Risk Rank
5.73
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
ICS91305AM拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。