Renesas Electronics America IDT2308-1DCGI
- 收藏
- 对比
IDT2308-1DCGI
2038-IDT2308-1DCGI
集成电路(IC)
--
大陆
立即发货

IC Clk Mltplr Zdb 1: 8 16SOIC
1最小包装量--
IDT2308-1DCGI详情
Renesas Electronics America IDT2308-1DCGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP16,.25
Part Package Code
SOIC
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
IDT2308-1DCGI
Risk Rank
5.45
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
16
IDT2308-1DCGI拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。