Renesas Electronics America IDT74FCT138TP
- 收藏
- 对比
IDT74FCT138TP
2038-IDT74FCT138TP
集成电路(IC)
--
大陆
立即发货

IDT74FCT138TP datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
IDT74FCT138TP详情
Renesas Electronics America IDT74FCT138TP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT74FCT138TP
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
DIP
Package Description
DIP, DIP16,.3
Risk Rank
8.7
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
16
IDT74FCT138TP拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。