Renesas Electronics America IDTCSPT857APA
- 收藏
- 对比
IDTCSPT857APA
2038-IDTCSPT857APA
集成电路(IC)
--
大陆
立即发货

IDTCSPT857APA datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
IDTCSPT857APA详情
Renesas Electronics America IDTCSPT857APA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDTCSPT857APA
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TSSOP
Package Description
TSSOP, TSSOP48,.3,20
Risk Rank
5.28
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
48
IDTCSPT857APA拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。