Renesas Electronics America IDTQS3VH257PA
- 收藏
- 对比
IDTQS3VH257PA
2038-IDTQS3VH257PA
集成电路(IC)
--
大陆
立即发货

BUS EXCHANGER, 16 Pin, Plastic, TSSOP
1最小包装量--
IDTQS3VH257PA详情
Renesas Electronics America IDTQS3VH257PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDTQS3VH257PA
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TSSOP
Package Description
TSSOP, TSSOP16,.25
Risk Rank
7.53
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
16
IDTQS3VH257PA拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。