Renesas Electronics America ISL70517SEHF/PROTO
- 收藏
- 对比
ISL70517SEHF/PROTO
2038-ISL70517SEHF/PROTO
集成电路(IC)
--
大陆
立即发货

screened to DLA 5962-15246 $ Acceptance tested to 75krad(Si) (LDR) wafer-by-wafer $ Radiation tolerance $$ Low dose rate (0.01rad(Si)/s): 75krad(Si) $$ SEB LETTH (VS = ±18V): 60MeV?cm2/mg
1最小包装量--
ISL70517SEHF/PROTO详情
Renesas Electronics America ISL70517SEHF/PROTO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ISL70517SEHF/PROTO
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
INTERSIL CORP
Package Description
,
Risk Rank
5.73
Reflow Temperature-Max (s)
未说明
JESD-609代码
e4
ECCN 代码
EAR99
端子表面处理
Gold (Au)
HTS代码
8542.33.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
放大器类型
INSTRUMENTATION AMPLIFIER
ISL70517SEHF/PROTO拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。