Renesas Electronics America ISL71090SEHVF75
- 收藏
- 对比
ISL71090SEHVF75
2038-ISL71090SEHVF75
集成电路(IC)
--
大陆
立即发货

)* $$ SET/SEL/SEB: 86MeV?cm2/mg> *Product capability established by initial characterization. The “EH” version is acceptance tested on a wafer-by-wafer basis to 50krad(Si) at low dose rate> $ Electrically screened to SMD 5962-13211
1最小包装量--
ISL71090SEHVF75详情
Renesas Electronics America ISL71090SEHVF75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ISL71090SEHVF75
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
CFP
Package Description
,
Manufacturer Package Code
K8.A8
Risk Rank
5.79
Reflow Temperature-Max (s)
未说明
JESD-609代码
e4
ECCN 代码
USML XV(E)
端子表面处理
Gold (Au)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
8
Brand Name
Renesas
模拟 IC - 其他类型
三端子电压基准
总剂量
100k Rad(Si) V
ISL71090SEHVF75拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。