Renesas Electronics America ISL72027BSEHVF
- 收藏
- 对比
ISL72027BSEHVF
2038-ISL72027BSEHVF
集成电路(IC)
--
大陆
立即发货

selectable driver rise and fall times Glitch free bus I/O during power-up and power-down Full fail-safe (open, short, terminated/undriven) receiver Hi-Z
1最小包装量--
ISL72027BSEHVF详情
Renesas Electronics America ISL72027BSEHVF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ISL72027BSEHVF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
CFP
Package Description
,
Manufacturer Package Code
K8.A8
Risk Rank
5.78
Reach合规守则
compliant
引脚数量
8
Brand Name
Renesas
ISL72027BSEHVF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。