Renesas Electronics America ISL72027SEHVF
- 收藏
- 对比
ISL72027SEHVF
2038-ISL72027SEHVF
集成电路(IC)
--
大陆
立即发货

driver rise and fall times $ Glitch free bus I/O during power-up and power-down $ Full fail-safe (open, short, terminated/undriven) receiver $ Hi Z
1最小包装量--
ISL72027SEHVF详情
Renesas Electronics America ISL72027SEHVF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
Manufacturer Part Number
ISL72027SEHVF
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
INTERSIL CORP
Package Description
,
Risk Rank
5.6
Reflow Temperature-Max (s)
未说明
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
通信IC类型
电信电路
ISL72027SEHVF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。