Renesas Electronics America M38D28G8FP#U0
- 收藏
- 对比
M38D28G8FP#U0
2038-M38D28G8FP#U0
集成电路(IC)
--
大陆
立即发货

MCU 8-Bit MELPS740 32KB Flash 5V CMOS 64-Pin PQFP
1最小包装量--
M38D28G8FP#U0详情
Renesas Electronics America M38D28G8FP#U0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M38D28G8FP#U0
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Package Description
,
Risk Rank
5.84
Reflow Temperature-Max (s)
未说明
无铅代码
有
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
Brand Name
Renesas
uPs/uCs/外围ICs类型
MICROCONTROLLER
M38D28G8FP#U0拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。