Renesas Electronics America NNCD3.9G-T1-AT
- 收藏
- 对比
NNCD3.9G-T1-AT
2038-NNCD3.9G-T1-AT
集成电路(IC)
--
大陆
立即发货

Unclassified
1最小包装量--
NNCD3.9G-T1-AT详情
Renesas Electronics America NNCD3.9G-T1-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
NNCD3.9G-T1-AT
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Part Package Code
MM
Manufacturer Package Code
PLSP0005ZD-A5
Risk Rank
5.82
Breakdown Voltage-Nom
3.9 V
无铅代码
有
ECCN 代码
EAR99
HTS代码
8541.10.00.50
Reach合规守则
compliant
引脚数量
5
Brand Name
Renesas
极性
UNIDIRECTIONAL
二极管类型
跨压抑制二极管
NNCD3.9G-T1-AT拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。