Renesas Electronics America Inc 2SK1160-E
- 收藏
- 对比
2SK1160-E
2038-2SK1160-E
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

N-CHANNEL POWER MOSFET
1最小包装量--
2SK1160-E详情
Renesas Electronics America Inc 2SK1160-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
厂商
Renesas Electronics America Inc
Package
Bulk
Product Status
活跃
Package Description
FLANGE MOUNT, R-PSFM-T3
Manufacturer Package Code
PRSS0004AC-A4
Rohs Code
有
Manufacturer Part Number
2SK1160-E
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.73
Part Package Code
TO-220AB
系列
*
Reach合规守则
compliant
引脚数量
4
Brand Name
Renesas
2SK1160-E拓展信息
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。