Renesas Electronics America Inc 2SK4145-S19-AY
- 收藏
- 对比
2SK4145-S19-AY
2038-2SK4145-S19-AY
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

N-CHANNEL POWER MOSFET
1最小包装量--
2SK4145-S19-AY详情
Renesas Electronics America Inc 2SK4145-S19-AY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
引脚数
3
Product Status
活跃
Package
Bulk
厂商
Renesas Electronics America Inc
Package Description
FLANGE MOUNT, R-PSFM-T3
Rohs Code
有
Manufacturer Part Number
2SK4145-S19-AY
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NEC ELECTRONICS AMERICA INC
Risk Rank
5.33
Part Package Code
TO-220AB
系列
*
ECCN 代码
EAR99
HTS代码
8541.29.00.95
Brand Name
Renesas
达到SVHC
compliant
2SK4145-S19-AY拓展信息
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。