Renesas Electronics America Inc. SSTVA16857AG
- 收藏
- 对比
SSTVA16857AG
2038-SSTVA16857AG
逻辑 - 专用逻辑
48-TFSOP (0.240, 6.10mm Width)
大陆
立即发货

IC REGIST BUFF 14BIT DDR 48TSSOP
1最小包装量--
SSTVA16857AG详情
Renesas Electronics America Inc. SSTVA16857AG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-TFSOP (0.240, 6.10mm Width)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
74SSTVA16857
比特数
14
逻辑类型
Registered Buffer with SSTL_2 Compatible I/O for DDR
RoHS状态
Non-RoHS Compliant
SSTVA16857AG拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics
Renesas Electronics
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.







哦! 它是空的。