Rochester Electronics EV12DS130BMGC
- 收藏
- 对比
EV12DS130BMGC
2071-EV12DS130BMGC
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EV12DS130BMGC datasheet pdf and Evaluation Boards - Digital to Analog Converters (DACs) product details from Rochester Electronics stock available at utmel
1最小包装量--
EV12DS130BMGC详情
Rochester Electronics EV12DS130BMGC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
Six Sigma columns US
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
2.23
Package Width
21
Package Length
21
PCB changed
255
Supplier Package
CCGA
零件状态
活跃
引脚数量
255
EV12DS130BMGC拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。