Rochester Electronics EVX12DS130BGC
- 收藏
- 对比
EVX12DS130BGC
2071-EVX12DS130BGC
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EVX12DS130BGC datasheet pdf and Evaluation Boards - Digital to Analog Converters (DACs) product details from Rochester Electronics stock available at utmel
1最小包装量--
EVX12DS130BGC详情
Rochester Electronics EVX12DS130BGC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
Six Sigma columns US
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
2.23
Package Width
21
Package Length
21
PCB changed
255
Supplier Package
CCGA
零件状态
活跃
引脚数量
255
EVX12DS130BGC拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。