Rochester Electronics JM54AC138BEA
- 收藏
- 对比
JM54AC138BEA
2071-JM54AC138BEA
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

JM54AC138BEA datasheet pdf and Logic - Signal Switches, Multiplexers, Decoders product details from Rochester Electronics stock available at utmel
1最小包装量--
JM54AC138BEA详情
Rochester Electronics JM54AC138BEA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.57(Max)
Package Width
7.87(Max)
Package Length
19.94(Max)
PCB changed
16
Standard Package Name
DIP
Supplier Package
CDIP
Lead Shape
通孔
零件状态
活跃
引脚数量
16
JM54AC138BEA拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。