Rochester Electronics M38510/10304B2A(NSC)
- 收藏
- 对比
M38510/10304B2A(NSC)
2071-M38510/10304B2A(NSC)
线性 - 比较器
--
大陆
立即发货

M38510/10304B2A(NSC) datasheet pdf and Linear - Comparators product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/10304B2A(NSC)详情
Rochester Electronics M38510/10304B2A(NSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.54(Max)
Package Width
9.09(Max)
Package Length
9.09(Max)
PCB changed
20
Supplier Package
CLLCC
零件状态
活跃
引脚数量
20
M38510/10304B2A(NSC)拓展信息
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。