Rochester Electronics, LLC HTMS1101FTB/AF,115
- 收藏
- 对比
HTMS1101FTB/AF,115
2071-HTMS1101FTB/AF,115
RFID 应答器、标签
--
大陆
立即发货

RFID HTAG 128BIT MEM 3XSON
1最小包装量--
HTMS1101FTB/AF,115详情
Rochester Electronics, LLC HTMS1101FTB/AF,115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
Read/Write
包装
Tape & Reel (TR)
系列
HITAG® µ
尺寸/尺寸
1.45mmx1.00mmx0.50mm
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
样式
Encapsulated
频率
100kHz~150kHz
标准
ISO 11784, ISO 11785
可写存储
1.76kb (User)
RoHS状态
ROHS3 Compliant
HTMS1101FTB/AF,115拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。