Rochester Electronics, LLC IP4085CX4/LF/P,135
- 收藏
- 对比
IP4085CX4/LF/P,135
2071-IP4085CX4/LF/P,135
TVS - 混合技术
4-WFBGA, WLCSP
大陆
立即发货

TRANS VOLTAGE SUPPRESSOR DIODE
1最小包装量--
IP4085CX4/LF/P,135详情
Rochester Electronics, LLC IP4085CX4/LF/P,135重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
4-WFBGA, WLCSP
供应商器件包装
4-CSP (0.91x0.91)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
通用型
电路数量
1
RoHS状态
ROHS3 Compliant
IP4085CX4/LF/P,135拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。